TE Connectivity DIP Switch 1825008-4

Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825008-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825008-4
DIP Switch 1825008-4
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 16
  • Number of Switches : 16
  • Operating Function : Hexadecimal Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Flush Actuator
  • Actuator Type : Rotary
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Switches - DIP Switches - 976794-1825008-4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
976794-1825008-4
Switches - DIP Switches 976794-1825008-4
Win Source Part Number: 976794-1825008-4 Category: Switches>DIP Switches Series: DRD Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Height Above Board: 0.413" (10.50mm) Length: 0.394" (10.00mm) Standard Package: 45 Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: DRD16RAE04-ND,DRD16R AE04,2266-1825008-4 Base Product Number: 1825008

Win Source Part Number: 976794-1825008-4
Category: Switches>DIP Switches
Series: DRD
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 20VAC/DC
Height Above Board: 0.413" (10.50mm)
Length: 0.394" (10.00mm)
Standard Package: 45
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: DRD16RAE04-ND,DRD16RAE04,2266-1825008-4
Base Product Number: 1825008

Buy Now Datasheet
DIP Switches - 1825008-4-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1825008-4-ND
DIP Switches 1825008-4-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Switches - DIP Switches 1825008-4
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825008-4 976794-1825008-4 1825008-4-ND 1825008-4
Product Name DIP Switch Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16 16
Max Current Rating 0.4000 amps 0.4000 amps
Max DC Voltage Rating 20 volts 20 volts 20 volts
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1977104-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details