Littelfuse, Inc. High-voltage AC mains powered high brightness LED Driver ICs CPC9909

Description
CPC9909 is a low cost, high-efficiency, mains powered, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has an internal regulator that allows it to operate from 8VDC to 550VDC. This wide input operating voltage range enables the driver to be used in a broad range of HB LED applications. CPC9909 features pulse frequency modulation (PFM) with a constant peak-current control scheme. This regulation scheme is inherently stable, allowing the driver to be operated above 50% duty cycle without open loop instability or sub-harmonic oscillations. LED dimming can be implemented by applying a small DC voltage to the LD pin, or by applying a low frequency PWM signal to the PWMD pin. 8V to 550V Input Voltage Range >90% Efficiency Stable Operation at >50% Duty Cycle Drives Multiple LEDs in Series/Parallel Configurations Regulated LED Current Linear or PWM Brightness Control Inputs Resistor-Programmabl e Minimum Off-Time Buck or Boost Configuration
Datasheet
Description
CPC9909 is a low cost, high-efficiency, mains powered, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has an internal regulator that allows it to operate from 8VDC to 550VDC. This wide input operating voltage range enables the driver to be used in a broad range of HB LED applications. CPC9909 features pulse frequency modulation (PFM) with a constant peak-current control scheme. This regulation scheme is inherently stable, allowing the driver to be operated above 50% duty cycle without open loop instability or sub-harmonic oscillations. LED dimming can be implemented by applying a small DC voltage to the LD pin, or by applying a low frequency PWM signal to the PWMD pin. 8V to 550V Input Voltage Range >90% Efficiency Stable Operation at >50% Duty Cycle Drives Multiple LEDs in Series/Parallel Configurations Regulated LED Current Linear or PWM Brightness Control Inputs Resistor-Programmabl e Minimum Off-Time Buck or Boost Configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage AC mains powered high brightness LED Driver ICs - CPC9909 - Littelfuse, Inc.
Rosemont, IL, United States
High-voltage AC mains powered high brightness LED Driver ICs
CPC9909
High-voltage AC mains powered high brightness LED Driver ICs CPC9909
CPC9909 is a low cost, high-efficiency, mains powered, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has an internal regulator that allows it to operate from 8VDC to 550VDC. This wide input operating voltage range enables the driver to be used in a broad range of HB LED applications. CPC9909 features pulse frequency modulation (PFM) with a constant peak-current control scheme. This regulation scheme is inherently stable, allowing the driver to be operated above 50% duty cycle without open loop instability or sub-harmonic oscillations. LED dimming can be implemented by applying a small DC voltage to the LD pin, or by applying a low frequency PWM signal to the PWMD pin. 8V to 550V Input Voltage Range >90% Efficiency Stable Operation at >50% Duty Cycle Drives Multiple LEDs in Series/Parallel Configurations Regulated LED Current Linear or PWM Brightness Control Inputs Resistor-Programmabl e Minimum Off-Time Buck or Boost Configuration

CPC9909 is a low cost, high-efficiency, mains powered, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has an internal regulator that allows it to operate from 8VDC to 550VDC. This wide input operating voltage range enables the driver to be used in a broad range of HB LED applications. CPC9909 features pulse frequency modulation (PFM) with a constant peak-current control scheme. This regulation scheme is inherently stable, allowing the driver to be operated above 50% duty cycle without open loop instability or sub-harmonic oscillations. LED dimming can be implemented by applying a small DC voltage to the LD pin, or by applying a low frequency PWM signal to the PWMD pin. 8V to 550V Input Voltage Range >90% Efficiency Stable Operation at >50% Duty Cycle Drives Multiple LEDs in Series/Parallel Configurations Regulated LED Current Linear or PWM Brightness Control Inputs Resistor-Programmable Minimum Off-Time Buck or Boost Configuration

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category LED Drivers
Product Number CPC9909
Product Name High-voltage AC mains powered high brightness LED Driver ICs
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM27964SQ-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers