Littelfuse, Inc. High-voltage isolated quad analog switch IC CPC7514

Description
The CPC7514 Quad High Voltage (HV) isolated Analog Switch Array builds upon our Line Card Access Switch (LCAS) design and fabrication expertise for telecom and non-telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7514 High Voltage Array (HVA) is configured as two sets of matched, paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to ±320V. Low, Matched On-Resistance Switch Voltage up to ±320 V 110dB Switch-to-Switch Isolation at 5kHz Flexible Switch Configurations Smart Logic for Power-Up/Hot-Plug State Control 3.3V Operation with Very Low Power Consumption Current Limiting & Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch
Datasheet
Description
The CPC7514 Quad High Voltage (HV) isolated Analog Switch Array builds upon our Line Card Access Switch (LCAS) design and fabrication expertise for telecom and non-telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7514 High Voltage Array (HVA) is configured as two sets of matched, paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to ±320V. Low, Matched On-Resistance Switch Voltage up to ±320 V 110dB Switch-to-Switch Isolation at 5kHz Flexible Switch Configurations Smart Logic for Power-Up/Hot-Plug State Control 3.3V Operation with Very Low Power Consumption Current Limiting & Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage isolated quad analog switch IC - CPC7514 - Littelfuse, Inc.
Rosemont, IL, United States
High-voltage isolated quad analog switch IC
CPC7514
High-voltage isolated quad analog switch IC CPC7514
The CPC7514 Quad High Voltage (HV) isolated Analog Switch Array builds upon our Line Card Access Switch (LCAS) design and fabrication expertise for telecom and non-telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7514 High Voltage Array (HVA) is configured as two sets of matched, paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to ±320V. Low, Matched On-Resistance Switch Voltage up to ±320 V 110dB Switch-to-Switch Isolation at 5kHz Flexible Switch Configurations Smart Logic for Power-Up/Hot-Plug State Control 3.3V Operation with Very Low Power Consumption Current Limiting & Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch

The CPC7514 Quad High Voltage (HV) isolated Analog Switch Array builds upon our Line Card Access Switch (LCAS) design and fabrication expertise for telecom and non-telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7514 High Voltage Array (HVA) is configured as two sets of matched, paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to ±320V. Low, Matched On-Resistance Switch Voltage up to ±320 V 110dB Switch-to-Switch Isolation at 5kHz Flexible Switch Configurations Smart Logic for Power-Up/Hot-Plug State Control 3.3V Operation with Very Low Power Consumption Current Limiting & Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Analog Switches
Product Number CPC7514
Product Name High-voltage isolated quad analog switch IC
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
 - DG301AAA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type TO-Can
View Details