Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - DG381ABA DG381ABA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 868696-DG381ABA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 868696-DG381ABA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG381ABA - 868696-DG381ABA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG381ABA
868696-DG381ABA
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG381ABA 868696-DG381ABA
Manufacturer: Maxim Integrated Win Source Part Number: 868696-DG381ABA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 868696-DG381ABA
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DG381ABA - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DG381ABA
Logic - Signal Switches, Multiplexers, Decoders DG381ABA
GENERAL PURPOSE ANALOG SWITCH

GENERAL PURPOSE ANALOG SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 868696-DG381ABA DG381ABA
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG381ABA Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898616P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
5.5V 20MHz SSOP Analog Switch and Multiplexer IC - 743-74CBTD3861DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
View Details
2 suppliers
Bilateral switch - 74LVC1G66GM,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G158GM,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details