Littelfuse, Inc. High-voltage, high signal frequency isolated dual analog switch IC CPC7512

Description
The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state relays for high frequency applications in one small economical package. Both switches incorporate a compensation method to minimize open-state capacitance for improved off-isolation over frequency. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7512 is configured as two independent switches with optimized state control. The self-biasing switches do not require external high-voltage supplies for proper operation. An integrated thermal shutdown feature provides not only enhanced protection for devices connected to high voltage networks up to +320V, but also an external signal to indicate the device is shut down. Guaranteed Break-Before-Make Low, Matched On-Resistance Switch Voltage up to ±320 V 60dB Off Isolation at 1MHz Flexible Switch Configuration Smart Logic for Power-Up/Hot-Plug State Control 5V Operation with Very Low Power Consumption Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch
Datasheet
Description
The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state relays for high frequency applications in one small economical package. Both switches incorporate a compensation method to minimize open-state capacitance for improved off-isolation over frequency. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7512 is configured as two independent switches with optimized state control. The self-biasing switches do not require external high-voltage supplies for proper operation. An integrated thermal shutdown feature provides not only enhanced protection for devices connected to high voltage networks up to +320V, but also an external signal to indicate the device is shut down. Guaranteed Break-Before-Make Low, Matched On-Resistance Switch Voltage up to ±320 V 60dB Off Isolation at 1MHz Flexible Switch Configuration Smart Logic for Power-Up/Hot-Plug State Control 5V Operation with Very Low Power Consumption Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage, high signal frequency isolated dual analog switch IC - CPC7512 - Littelfuse, Inc.
Rosemont, IL, United States
High-voltage, high signal frequency isolated dual analog switch IC
CPC7512
High-voltage, high signal frequency isolated dual analog switch IC CPC7512
The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state relays for high frequency applications in one small economical package. Both switches incorporate a compensation method to minimize open-state capacitance for improved off-isolation over frequency. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7512 is configured as two independent switches with optimized state control. The self-biasing switches do not require external high-voltage supplies for proper operation. An integrated thermal shutdown feature provides not only enhanced protection for devices connected to high voltage networks up to +320V, but also an external signal to indicate the device is shut down. Guaranteed Break-Before-Make Low, Matched On-Resistance Switch Voltage up to ±320 V 60dB Off Isolation at 1MHz Flexible Switch Configuration Smart Logic for Power-Up/Hot-Plug State Control 5V Operation with Very Low Power Consumption Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch

The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state relays for high frequency applications in one small economical package. Both switches incorporate a compensation method to minimize open-state capacitance for improved off-isolation over frequency. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7512 is configured as two independent switches with optimized state control. The self-biasing switches do not require external high-voltage supplies for proper operation. An integrated thermal shutdown feature provides not only enhanced protection for devices connected to high voltage networks up to +320V, but also an external signal to indicate the device is shut down. Guaranteed Break-Before-Make Low, Matched On-Resistance Switch Voltage up to ±320 V 60dB Off Isolation at 1MHz Flexible Switch Configuration Smart Logic for Power-Up/Hot-Plug State Control 5V Operation with Very Low Power Consumption Thermal Shutdown Protects Against Fault Conditions TTL Logic-Level Inputs Input Latch

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Analog Switches
Product Number CPC7512
Product Name High-voltage, high signal frequency isolated dual analog switch IC
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BME4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74LVC4066PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX - 915148-CD74HC151EX - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
2 suppliers