The CPC1726Y is a normally open, single-pole, solid state relay with a 250V blocking voltage and 1A DC load current capability, designed for high-reliability switching applications. It is packaged in a 4-pin Power SIP format, with dimensions of 10.160 × 5.080 × 1.778 mm, and provides 2500V rms input-to-output isolation using OptoMOS architecture. The relay has a maximum on-resistance of 0.75 Ω, turn-on time of up to 5 ms, and turn-off time of up to 2 ms. It operates over an ambient temperature range of -40°C to +85°C and meets UL 508 and EN IEC 62368-1 safety standards.
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000Vrms For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1726Y |
| Product Name | Unidirectional normally open output |
| Isolation Voltage | 2.5 kilovolts |