Infineon Technologies AG Solid State Relays - PVD1352NPBF PVD1352NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090761-PVD1352NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 1.5 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090761-PVD1352NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 1.5 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVD1352NPBF - 1090761-PVD1352NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVD1352NPBF
1090761-PVD1352NPBF
Solid State Relays - PVD1352NPBF 1090761-PVD1352NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090761-PVD1352NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 1.5 Ohm Case / Package: 8-DIP Modified Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090761-PVD1352NPBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 1.5 Ohm
Case / Package: 8-DIP Modified
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PVD1352NPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVD1352NPBF-ND
Solid State Relays PVD1352NPBF-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVD1352NPBF
Solid State Relays - PCB Mount PVD1352NPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays PVD1352NPBF
SSR RELAY SPST-NO 550MA 0-100V

SSR RELAY SPST-NO 550MA 0-100V

Supplier's Site
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon - 84K8957 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon
84K8957
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon 84K8957
SSR, PHOTO MOSFET, 100V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR, PHOTO MOSFET, 100V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1090761-PVD1352NPBF PVD1352NPBF-ND PVD1352NPBF PVD1352NPBF 84K8957
Product Name Solid State Relays - PVD1352NPBF Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SGTA4650 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers