Littelfuse, Inc. Optically isolated load-biased photovoltaic gate driver IC CPC1590P

Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet
Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optically isolated load-biased photovoltaic gate driver IC - CPC1590P - Littelfuse, Inc.
Rosemont, IL, United States
Optically isolated load-biased photovoltaic gate driver IC
CPC1590P
Optically isolated load-biased photovoltaic gate driver IC CPC1590P
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number CPC1590P
Product Name Optically isolated load-biased photovoltaic gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R020M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
IGBT Module - 66008204 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details