The CPC1025N is a normally-open solid state relay with a 400 V blocking voltage and 120 mA RMS load current capability, designed for telecommunications and instrumentation applications requiring input-to-output isolation. It uses optically coupled MOSFET technology and is housed in a 4-pin SOP package measuring 6.096 mm × 3.810 mm. The relay has a maximum on-resistance of 30 Ω, turn-on time of 2 ms, and turn-off time of 1 ms. It provides 1500 V RMS input-to-output isolation and operates within an ambient temperature range of -40 °C to +85 °C. The device is UL recognized, CSA certified, and compliant with TUV EN 62368-1. It is classified as MSL 3 for moisture sensitivity and is ESD sensitive. This part is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1025N | 03M7311 |
| Product Name | Bidirectional normally open output | Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |