The C0044BG400 series is an IGBT gate driver designed for high-reliability applications, featuring fiber-optic communication for switching commands and status control, an integrated DC/DC converter with soft start, and EMI filtering. It provides a peak gate current of 44 A, with gate-on and gate-off voltages of +15 V and -15 V respectively, and includes VCE desaturation detection with a trip threshold of 25 V. The driver has a propagation delay of 1.4 μs, operates from a primary supply voltage of 14.4 to 15.6 V, and maintains a minimum partial discharge voltage of 2.5 kV (up to 7 kV on request). It features a separate gate interface card, low coupling capacitance of 16 to 20 pF, and operates within a temperature range of -20 to +55 °C. The C0044BG400SCH variant is configured for the T0425VC33G IGBT.
The C044BG400 IGBT Gate Driver is a low power consumption driver with on board VCE desaturation detection for high reliability application. The driver features a fiber-optic communication interface for drive, status and switching feedback signals. A fully supervised DC/DC converter with EMI filtering, low coupling capacitance and high partial discharge level is integrated into the board. The high voltage collector sense and gate interface are implemented on a separate card to allow close coupling to the IGBT. A range of pre-configured boards is available to complement the Littelfuse range of press-pack IGBTs – other applications on request. For additional technical details, please contact support .
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | C0044BG400SCH |
| Product Name | Press-Pack IGBT Gate Drive Units |
| Package Type | Gate Drive Unit |