The 22mm illuminated push-pull button is designed for control circuits with pilot duty applications. It features a self-wiping, slow-break contact with make/break ratings of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V. Rated insulation voltage is 500V, with a thermal current of 10A. The device meets IP65 and NEMA 4X, 12 protection standards and operates from -25°C to +70°C. LED illumination consumes up to 15mA at 110VDC with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² conductors. Mechanical life exceeds 1 million operations. Short-circuit protection is provided by a 10A HRC fuse. The part complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALMPP6LB-110 | 2ALMPP6LB-110 |
| Product Name | 22mm Illuminated Push-Pull Buttons | 22mm Illuminated Mushroom Momentary Push Buttons |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Mushroom | Raised (Plunger Style) Pushbutton |
| Switch Function | Push-Pull | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |
| Switch Dimensions | 40mm head | |
| Terminal Type | Screw Terminals |