Bourns, Inc. PTC Resettable Fuses CMF-RL10-0

Description
Ceramic PTC Resettable Fuse 220V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 220V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-RL10-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL10-0-ND
PTC Resettable Fuses CMF-RL10-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 150mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 150mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 220V, 150Ma, Radial; Product Range Bourns - 14P5384 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 220V, 150Ma, Radial; Product Range Bourns
14P5384
Fuse, Resettable Ptc, 220V, 150Ma, Radial; Product Range Bourns 14P5384
FUSE, RESETTABLE PTC, 220V, 150mA, RADIAL; Product Range:CMF-RL Series; Voltage Rating:220VAC; Holding Current:150mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Operating Voltage:220V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 220V, 150mA, RADIAL; Product Range:CMF-RL Series; Voltage Rating:220VAC; Holding Current:150mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Operating Voltage:220V RoHS Compliant: Yes

Supplier's Site
Resettable Ptc Fuse, 220V, 150Ma, Radial; Thermistor Mounting Bourns - 66W1297 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Ptc Fuse, 220V, 150Ma, Radial; Thermistor Mounting Bourns
66W1297
Resettable Ptc Fuse, 220V, 150Ma, Radial; Thermistor Mounting Bourns 66W1297
RESETTABLE PTC FUSE, 220V, 150MA, RADIAL; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:150mA; Tripping Current:300mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE PTC FUSE, 220V, 150MA, RADIAL; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:150mA; Tripping Current:300mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number CMF-RL10-0-ND 14P5384 66W1297
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 220V, 150Ma, Radial; Product Range Bourns Resettable Ptc Fuse, 220V, 150Ma, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR RoHS RoHS
Unlock Full Specs
to access all available technical data