Littelfuse, Inc. Switches & Connectors - Control Switches - Momentary Switches - Series: Compact Nylon Push-Button Switches - 9187-01 9187-01

Description
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)
Datasheet
Description
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Momentary Switches - Series: Compact Nylon Push-Button Switches - 9187-01 - 9187-01 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Momentary Switches - Series: Compact Nylon Push-Button Switches - 9187-01
9187-01
Switches & Connectors - Control Switches - Momentary Switches - Series: Compact Nylon Push-Button Switches - 9187-01 9187-01
Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)

Normally off black, white or red button compact switch. 5A at 12 - 24 Vdc Two Blade Terminals .250" wide (6.4mm) Nickel-Plated brass hexnut and facenut Nylon push-button .410" diameter (10.4mm) .890" x .560" x .773" (22.6 x 14.2 x 19.6mm)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 9187-01
Product Name Switches & Connectors - Control Switches - Momentary Switches - Series: Compact Nylon Push-Button Switches - 9187-01
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; Two 0.2in blade
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359541 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details