Federal Signal Corporation - Industrial Signaling and Systems Flameproof and Hazardous Location Break Glass and Push Button Call Points CP-BG-N-R-2-FFN-00-3

Description
High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow Optional lift flap for two-step operation prevents accidental activation (3) x M20 or ½ NPT entries: (2) top and (1) side entry with 180 degrees rotatable mounting orientation Integrated tool reset with removable key for tamper resistant reset Assembled with external 316 stainless steel hardware Single and dual switch activation Optional field installed stainless steel faceplate labels and duty labels Optional module EOL resistors, series resistors, and supervisory diode Type 4X, IP66 enclosure IP69K compliant Features Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model, the Call Point’s internal switch is activated, signaling an event while maintaining latching. Call Points remain in signaling mode until the facility’s system is manually reset, indicating that the issue has been resolved. Call Points are available in general signaling and fire rated models and are compatible with a wide range of onshore and offshore hazardous locations and fire applications. General Signaling Models (-1 and -4 Models) General signaling Call Points are ideal for both onshore and offshore applications for activating emergency equipment, audible and visual signals, or control panel notifications. Each general signaling Call Point is Red or Yellow and comes standard with eight field-installable, polyester faceplate labels: FIRE, EVAC, BIOHAZARD, GAS ALARM, EMERGENCY, SHUTDOWN, LOCKDOWN, and EVAC icon. If the application requires a custom faceplate label, the faceplate’s labeling surface will accept end-user-supplied U-Line #S-19297 weather-resistant labels for laser printers. For harsher environments, six optional stainless steel faceplate labels are also available: FIRE, EVAC, BIOHAZARD, GAS ALARM, ESD, and FIRE ALARM (dual language, English and Arabic). Fire Rated Models (-2 and -3 Models) Fire rated Call Points are specially designed for use with Fire Alarm activation. Each Fire rated Call Point is Red and each unit comes standard with a factory-installed faceplate label. North American certified Fire Call Points are available in both Push Button and Break Glass models and have a factory-installed “FIRE/FEU” label to comply with UL/ULC. Internationally certified Fire Call Points are available in Break Glass models and have a factory-installed label of a burning house to comply with EN54-11. GRP (Glass Reinforced Plastic) All Call Point models feature a GRP enclosure that is UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal Signal’s Call Points extremely durable to withstand pressure, damage, and environmental elements, making it an ideal solution for all industrial, hazardous, and Fire applications. Single vs. Dual Switch Options Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit. Call Points have a factory-installed jumper across input terminals 7 and 8 on single-switch models. On a dual switch model, input terminals 6, 7, and 8 are used as secondary contacts with common.
Request a Quote Datasheet
Description
High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow Optional lift flap for two-step operation prevents accidental activation (3) x M20 or ½ NPT entries: (2) top and (1) side entry with 180 degrees rotatable mounting orientation Integrated tool reset with removable key for tamper resistant reset Assembled with external 316 stainless steel hardware Single and dual switch activation Optional field installed stainless steel faceplate labels and duty labels Optional module EOL resistors, series resistors, and supervisory diode Type 4X, IP66 enclosure IP69K compliant Features Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model, the Call Point’s internal switch is activated, signaling an event while maintaining latching. Call Points remain in signaling mode until the facility’s system is manually reset, indicating that the issue has been resolved. Call Points are available in general signaling and fire rated models and are compatible with a wide range of onshore and offshore hazardous locations and fire applications. General Signaling Models (-1 and -4 Models) General signaling Call Points are ideal for both onshore and offshore applications for activating emergency equipment, audible and visual signals, or control panel notifications. Each general signaling Call Point is Red or Yellow and comes standard with eight field-installable, polyester faceplate labels: FIRE, EVAC, BIOHAZARD, GAS ALARM, EMERGENCY, SHUTDOWN, LOCKDOWN, and EVAC icon. If the application requires a custom faceplate label, the faceplate’s labeling surface will accept end-user-supplied U-Line #S-19297 weather-resistant labels for laser printers. For harsher environments, six optional stainless steel faceplate labels are also available: FIRE, EVAC, BIOHAZARD, GAS ALARM, ESD, and FIRE ALARM (dual language, English and Arabic). Fire Rated Models (-2 and -3 Models) Fire rated Call Points are specially designed for use with Fire Alarm activation. Each Fire rated Call Point is Red and each unit comes standard with a factory-installed faceplate label. North American certified Fire Call Points are available in both Push Button and Break Glass models and have a factory-installed “FIRE/FEU” label to comply with UL/ULC. Internationally certified Fire Call Points are available in Break Glass models and have a factory-installed label of a burning house to comply with EN54-11. GRP (Glass Reinforced Plastic) All Call Point models feature a GRP enclosure that is UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal Signal’s Call Points extremely durable to withstand pressure, damage, and environmental elements, making it an ideal solution for all industrial, hazardous, and Fire applications. Single vs. Dual Switch Options Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit. Call Points have a factory-installed jumper across input terminals 7 and 8 on single-switch models. On a dual switch model, input terminals 6, 7, and 8 are used as secondary contacts with common.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Flameproof and Hazardous Location Break Glass and Push Button Call Points
CP-BG-N-R-2-FFN-00-3
Flameproof and Hazardous Location Break Glass and Push Button Call Points CP-BG-N-R-2-FFN-00-3
High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow Optional lift flap for two-step operation prevents accidental activation (3) x M20 or ½ NPT entries: (2) top and (1) side entry with 180 degrees rotatable mounting orientation Integrated tool reset with removable key for tamper resistant reset Assembled with external 316 stainless steel hardware Single and dual switch activation Optional field installed stainless steel faceplate labels and duty labels Optional module EOL resistors, series resistors, and supervisory diode Type 4X, IP66 enclosure IP69K compliant Features Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model, the Call Point’s internal switch is activated, signaling an event while maintaining latching. Call Points remain in signaling mode until the facility’s system is manually reset, indicating that the issue has been resolved. Call Points are available in general signaling and fire rated models and are compatible with a wide range of onshore and offshore hazardous locations and fire applications. General Signaling Models (-1 and -4 Models) General signaling Call Points are ideal for both onshore and offshore applications for activating emergency equipment, audible and visual signals, or control panel notifications. Each general signaling Call Point is Red or Yellow and comes standard with eight field-installable, polyester faceplate labels: FIRE, EVAC, BIOHAZARD, GAS ALARM, EMERGENCY, SHUTDOWN, LOCKDOWN, and EVAC icon. If the application requires a custom faceplate label, the faceplate’s labeling surface will accept end-user-supplied U-Line #S-19297 weather-resistant labels for laser printers. For harsher environments, six optional stainless steel faceplate labels are also available: FIRE, EVAC, BIOHAZARD, GAS ALARM, ESD, and FIRE ALARM (dual language, English and Arabic). Fire Rated Models (-2 and -3 Models) Fire rated Call Points are specially designed for use with Fire Alarm activation. Each Fire rated Call Point is Red and each unit comes standard with a factory-installed faceplate label. North American certified Fire Call Points are available in both Push Button and Break Glass models and have a factory-installed “FIRE/FEU” label to comply with UL/ULC. Internationally certified Fire Call Points are available in Break Glass models and have a factory-installed label of a burning house to comply with EN54-11. GRP (Glass Reinforced Plastic) All Call Point models feature a GRP enclosure that is UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal Signal’s Call Points extremely durable to withstand pressure, damage, and environmental elements, making it an ideal solution for all industrial, hazardous, and Fire applications. Single vs. Dual Switch Options Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit. Call Points have a factory-installed jumper across input terminals 7 and 8 on single-switch models. On a dual switch model, input terminals 6, 7, and 8 are used as secondary contacts with common.
  • High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow
  • Optional lift flap for two-step operation prevents accidental activation
  • (3) x M20 or ½ NPT entries: (2) top and (1) side entry with 180 degrees rotatable mounting orientation
  • Integrated tool reset with removable key for tamper resistant reset
  • Assembled with external 316 stainless steel hardware
  • Single and dual switch activation
  • Optional field installed stainless steel faceplate labels and duty labels
  • Optional module EOL resistors, series resistors, and supervisory diode
  • Type 4X, IP66 enclosure
  • IP69K compliant

Features

Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model, the Call Point’s internal switch is activated, signaling an event while maintaining latching. Call Points remain in signaling mode until the facility’s system is manually reset, indicating that the issue has been resolved. Call Points are available in general signaling and fire rated models and are compatible with a wide range of onshore and offshore hazardous locations and fire applications.

General Signaling Models (-1 and -4 Models)
General signaling Call Points are ideal for both onshore and offshore applications for activating emergency equipment, audible and visual signals, or control panel notifications. Each general signaling Call Point is Red or Yellow and comes standard with eight field-installable, polyester faceplate labels: FIRE, EVAC, BIOHAZARD, GAS ALARM, EMERGENCY, SHUTDOWN, LOCKDOWN, and EVAC icon. If the application requires a custom faceplate label, the faceplate’s labeling surface will accept end-user-supplied U-Line #S-19297 weather-resistant labels for laser printers. For harsher environments, six optional stainless steel faceplate labels are also available: FIRE, EVAC, BIOHAZARD, GAS ALARM, ESD, and FIRE ALARM (dual language, English and Arabic).

Fire Rated Models (-2 and -3 Models)
Fire rated Call Points are specially designed for use with Fire Alarm activation. Each Fire rated Call Point is Red and each unit comes standard with a factory-installed faceplate label. North American certified Fire Call Points are available in both Push Button and Break Glass models and have a factory-installed “FIRE/FEU” label to comply with UL/ULC. Internationally certified Fire Call Points are available in Break Glass models and have a factory-installed label of a burning house to comply with EN54-11.

GRP (Glass Reinforced Plastic)
All Call Point models feature a GRP enclosure that is UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal Signal’s Call Points extremely durable to withstand pressure, damage, and environmental elements, making it an ideal solution for all industrial, hazardous, and Fire applications.

Single vs. Dual Switch Options
Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit.

Call Points have a factory-installed jumper across input terminals 7 and 8 on single-switch models. On a dual switch model, input terminals 6, 7, and 8 are used as secondary contacts with common.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pushbutton Switches
Product Number CP-BG-N-R-2-FFN-00-3
Product Name Flameproof and Hazardous Location Break Glass and Push Button Call Points
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
Terminal Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details