The PSNTSCLP-YM is a momentary push button station for evacuation signaling, featuring a tamper-resistant polycarbonate cover with an integrated piezo sounder and low-profile illuminated LED. Activation of the cover triggers an audible alarm, powered by a 3-volt CR123A battery. It is ADA compliant, UL and cUL listed, and mounts to standard single-gang or 4" x 4" electrical boxes. The unit has a contact rating of 600 Vac at 3 A and 250 Vdc at 1 A, with overall dimensions of 5.5" width, 8.15" height, and 5.13" depth when fitted with the cover. Net weight is 1.3 lb (0.60 kg).
Features
These multi-purpose, initiating devices cover a wide range of industrial and commercial applications. The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels.
Each unit is available with or without a tamper-resistant polycarbonate cover. Covered units work to protect against physical damage to the station and to prevent false alarms without restricting use in emergency situations. When the cover is lifted to gain access to the alarm, a piercing tone sounds, calling immediate attention to the area. The piezo horn is quiet once the cover is closed. Power to the piezo alarm is provided by a battery (included). The sounder cover mounts easily over the station.
The terminal block provides easy installation and maintenance. Units mount on existing single-gang electrical boxes or 4"x 4" electrical boxes with plaster ring adapters (customer supplied).
Contact ratings for the Push Button Stations are 600VAC @ 3 amps and 250VDC @ 1 amp.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSNTSCLP-YM |
| Product Name | PS Series Push Button Stations |
| Switch Function | Momentary Contact |