Littelfuse, Inc. Fuse Holder 85500001009

Description
FUSE HOLDER CAP, 5 X 20MM; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:10A; FUSE HOLDER TYPE:ENCLOSED BAYONET STYLE; HOLDER TERMINA. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE HOLDER CAP, 5 X 20MM; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:10A; FUSE HOLDER TYPE:ENCLOSED BAYONET STYLE; HOLDER TERMINA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 21616784 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21616784
Fuse Holder 21616784
FUSE HOLDER CAP, 5 X 20MM; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:10A; FUSE HOLDER TYPE:ENCLOSED BAYONET STYLE; HOLDER TERMINA. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER CAP, 5 X 20MM; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:10A; FUSE HOLDER TYPE:ENCLOSED BAYONET STYLE; HOLDER TERMINA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuse Holders
Product Number 21616784
Product Name Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
5 suppliers
Fuse Holder - 339891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2846487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 5 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details