Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
5x20mm/6.3x32mm Fuseholder 250V 6.3A
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:811 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Fuse Holder Body, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 RoHS Compliant: Yes
FUSE HOLDER, VERTICAL, THROUGH HOLE, 5 X 20 MM, 6.3 X 32 MM, 16A, 250V, 1 POLE, PCB MOUNT, 4 PIN, SERIES 811. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | WK6229-ND | 7690183 | 02P0350 | 98K6129 | 21600910 |
| Product Name | Fuseholders | Fuse Holders | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse | Fuse Holder Body, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse | Fuse Holder |
| Rated Operating Voltage | 250 volts | 250 volts |