Littelfuse, Inc. Fuseholders 80000000105

Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4547-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4547-ND
Fuseholders F4547-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holders - 7874319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874319
Fuse Holders 7874319
Panel Mount Fuseholder 16A 250V

Panel Mount Fuseholder 16A 250V

Supplier's Site
Fuse Holders - 7874319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874319P
Fuse Holders 7874319P
Panel Mount Fuseholder 16A 250V

Panel Mount Fuseholder 16A 250V

Supplier's Site
Fuse Holder - 24755014 - Radwell International
Willingboro, NJ, United States
Fuse Holder
24755014
Fuse Holder 24755014
FUSE HOLDER; VOLTAGE RATING VDC:500V; VOLTAGE RATING VAC:500V; FUSE CURRENT:16A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER TERMINALS:QUICK CONNEC. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER; VOLTAGE RATING VDC:500V; VOLTAGE RATING VAC:500V; FUSE CURRENT:16A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER TERMINALS:QUICK CONNEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F4547-ND 7874319 7874319P 24755014
Product Name Fuseholders Fuse Holders Fuse Holders Fuse Holder
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10568353 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - BM3997-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details