Littelfuse, Inc. Fuse Holders 80000000005

Description
6.3x32mm Fuseholder 250V 16A
Request a Quote Datasheet
Description
6.3x32mm Fuseholder 250V 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7690164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7690164
Fuse Holders 7690164
6.3x32mm Fuseholder 250V 16A

6.3x32mm Fuseholder 250V 16A

Supplier's Site
Fuse Holders - 3607238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
3607238
Fuse Holders 3607238
Fuseholder cap-less 5x20mm 6.3x32mm

Fuseholder cap-less 5x20mm 6.3x32mm

Supplier's Site
Fuseholders - WK6227-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6227-ND
Fuseholders WK6227-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 39K1478 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
39K1478
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 39K1478
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:800 Series; Fuse Size:5 x 20 mmRoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:800 Series; Fuse Size:5 x 20 mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 7690164 3607238 WK6227-ND 39K1478
Product Name Fuse Holders Fuse Holders Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated Other; (6.3 x 32mm) 5mm x 20mm; Other; (5 x 20 mm, 6.3 x 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 995979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
Fuseholders - 17-1801627-3-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Panel Mount
View Details