Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SCHURTER INC
33.3517 -- ROTARY SWITCHES
SCHURTER Inc
Rotary Switches
33.3517
Description
Rotary Switches SWZ VOLTAGE SELECTOR
Datasheet
Description
Rotary Switches SWZ VOLTAGE SELECTOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rotary Switches
0033.3517
Rotary Switches
0033.3517
Rotary Switches SWZ VOLTAGE SELECTOR
Rotary Switches SWZ VOLTAGE SELECTOR
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rotary Switches
Product Number
0033.3517
Product Name
Rotary Switches
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
GX
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
TE Connectivity
Keylock Switches
2SKF131AEL01
Specs
Actuator Type
Keylock
Current Rating
1.0 amps
Angle of Throw
90 degrees
View Details
4
suppliers
Schmersal Inc.
E program - EWSE - Step switch - EWSE10K
Specs
Mechanical Life
1000000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
10
View Details
BARTEC
ComEx flex Switch Module
comexflex-switch-module
Specs
Current Rating
16.0 amps
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details