Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER 3PDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-7301J21Z3QE22-ND | 7301J21Z3QE22 | 37AH5171 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle | Paddle; Paddle | Rocker |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) |