Rocker Switch SP3T 5A (AC/DC) 120V Through Hole
SWITCH ROCKER SP3T 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7215J1V6ME2-ND | 7215J1V6ME2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom |
| Pole & Throw Specifications | SP3T | SP3T |
| Terminal Type | Straight PC Pins | PC Pin |
| Standards / Compliances | UL Listed | UL Listed |