Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Miniature Rocker & Lever Handle Switches, Lever with Frame, Liver Handle Actuator Type, Solder Lug
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600".
Mounting nuts & screws are brass material, standoff is nylon standard.
ROCKER SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2041-ND | 70128194 | 37AH2079 |
| Product Name | Rocker Switches | Switch, SM. LEV. HNDL. W/BEZEL, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250V | Rocker Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components |
| Rocker Actuator | Paddle | Rocker | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals |