C&K Components Rocker Switches 7205J51ZQE22

Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2040-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2040-ND
Rocker Switches CKN2040-ND
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 37AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components
37AH2030
Rocker Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components 37AH2030
ROCKER SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:7000 Series RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site
Switch, SMALL Rocker W/BEZEL, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC - 70128166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SMALL Rocker W/BEZEL, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC
70128166
Switch, SMALL Rocker W/BEZEL, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC 70128166
5 A, 120 VAC, Miniature Rocker & Lever Handle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600". Miniature rocker and level handle switch with multi-pole and multi-position.

5 A, 120 VAC, Miniature Rocker & Lever Handle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600".
Miniature rocker and level handle switch with multi-pole and multi-position.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2040-ND 37AH2030 70128166
Product Name Rocker Switches Rocker Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components Switch, SMALL Rocker W/BEZEL, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals Solder Terminals
Standards / Compliances UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Rocker Switches - 7932487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1315V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details