Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER DPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CKN11433-ND | 7205J19ZQE12 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | UL Listed | UL Listed |