C&K Components Toggle Switches 7201K2CQE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1127-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1127-ND
Toggle Switches CKN1127-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7201K2CQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7201K2CQE
Switches - Toggle Switches 7201K2CQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4189 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4189
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4189
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7201K2CQE
Toggle Switches 7201K2CQE
Toggle Switches DPDT ON-NONE-ON

Toggle Switches DPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1127-ND 7201K2CQE 82AC4189 7201K2CQE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437564-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details