SWITCH ROCKER SPDT 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH7487 | 7107J60ZGE2 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Paddle; Paddle |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |