Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
SWITCH ROCKER SPDT 0.4VA 20V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7105J60V31KE2-ND | 7105J60V31KE2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Paddle; Paddle |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | PC Pin |