C&K Components
Rocker Switches
7103J1Z3BE2
Description
SWITCH ROCKER SPDT 20V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
SWITCH ROCKER SPDT 20V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
Rocker Switches |
|
Product Number
|
108-7103J1Z3BE2-ND |
7103J1Z3BE2 |
80AH5302 |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
Rocker C&k Components |
|
Switch Function
|
Maintained
|
|
|
|
Maintained Contact Switch Function
|
Three Position (Center OFF)
|
ON/OFF
|
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw
|
Single Pole, Double Throw; SPDT
|
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.062\" (1.5mm)
|
|
|
Standards / Compliances
|
UL Listed
|
UL Listed
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details
Features
Illuminated; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
3.00E6
View Details
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details
Rocker Actuator
Snap Top
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
4 suppliers