SWITCH ROCKER SPDT 5A 120V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7101J26ZGE12 | 36AH3597 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle; Paddle | Rocker |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed |