Littelfuse, Inc. Fuseholders 65600001009

Description
Fuse Block 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Block 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - WK6245-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6245-ND
Fuseholders WK6245-ND
Fuse Block 10A 250V 1 Circuit Cartridge Through Hole

Fuse Block 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holders - 7874300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874300P
Fuse Holders 7874300P
5x20mm Fuseholder 10A 250V

5x20mm Fuseholder 10A 250V

Supplier's Site
Fuse Holders - 7874300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874300
Fuse Holders 7874300
5x20mm Fuseholder 10A 250V

5x20mm Fuseholder 10A 250V

Supplier's Site
Circuit Protection - Fuseholders - 1334778-65600001009 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334778-65600001009
Circuit Protection - Fuseholders 1334778-65600001009
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334778-65600001009 Category: Circuit Protection>Fuseholde rs Packaging: Bulk Termination Style: PC Pin Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 100 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Other Part Number: 6560000100-ND,656000 01009-ND,6560000100, -1024-65600001009,WK 6245 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334778-65600001009
Category: Circuit Protection>Fuseholders
Packaging: Bulk
Termination Style: PC Pin
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 100
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Other Part Number: 6560000100-ND,65600001009-ND,6560000100,-1024-65600001009,WK6245
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse Holder - 21600846 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600846
Fuse Holder 21600846
FUSE HOLDER, 250 V, 250 V, 10 A, PCB FUSE HOLDER, SOLDER LUG, 1, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 250 V, 250 V, 10 A, PCB FUSE HOLDER, SOLDER LUG, 1, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
65600001009
TVS/Fuse/Board Level Protection >> Fuse Holders 65600001009
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, 250 V, 250 V, 10 A, Pcb Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse - 25R5852 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 10 A, Pcb Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse
25R5852
Fuse Holder, 250 V, 250 V, 10 A, Pcb Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse 25R5852
Fuse Holder, 250 V, 250 V, 10 A, PCB Fuse Holder, Solder Lug, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 10 A, PCB Fuse Holder, Solder Lug, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 67K2318 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
67K2318
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 67K2318
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:656 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:656 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number WK6245-ND 7874300P 7874300 1334778-65600001009 21600846 65600001009 25R5852 67K2318
Product Name Fuseholders Fuse Holders Fuse Holders Circuit Protection - Fuseholders Fuse Holder TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, 250 V, 250 V, 10 A, Pcb Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-116 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 043462-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details