649 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 852468-64900001039
Series: 649
Features: Fuse 6.3 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8538.90.8180
Other Part Number: 6490000100, WK0011, 649, 19649, 64900001009
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:649 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Pin, 1 RoHS Compliant: Yes
Plugin Fuse Holders ROHS
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 64900001039 | 852468-64900001039 | 7874164 | 7874164P | WK0011-ND | 02P0318 | 26M7674 | 64900001039 |
| Product Name | 649 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. | Fuseholders - 64900001039 | Fuse Holders | Fuse Holders | Fuseholders | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse | Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Fuse Holders |
| Standard Fuse Size Accomodated | 5mm x 20mm | 5mm x 20mm; Other; (5 x 20mm) |