Littelfuse, Inc. 647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses. 64700001003

Description
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses.
Request a Quote Datasheet
Description
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses. - 64700001003 - Littelfuse, Inc.
Rosemont, IL, United States
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses.
64700001003
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses. 64700001003
647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses.

647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses.

Supplier's Site Datasheet
Fuseholders - F4544-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4544-ND
Fuseholders F4544-ND
Fuse Block 6.3A 250V 1 Circuit Cartridge Chassis Mount

Fuse Block 6.3A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holders - 7874243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874243
Fuse Holders 7874243
Littelfuse 64700001003

Littelfuse 64700001003

Supplier's Site
Molded Fuse Holder, Cartridge, 6.3A; Fuse Holder Type Littelfuse - 18AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Molded Fuse Holder, Cartridge, 6.3A; Fuse Holder Type Littelfuse
18AC0917
Molded Fuse Holder, Cartridge, 6.3A; Fuse Holder Type Littelfuse 18AC0917
MOLDED FUSE HOLDER, CARTRIDGE, 6.3A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:647 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

MOLDED FUSE HOLDER, CARTRIDGE, 6.3A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:647 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 64700001003 F4544-ND 7874243 18AC0917
Product Name 647 Series Lead Free Cable Type Miniature Fuse Block for 5x20mm Fuses. Fuseholders Fuse Holders Molded Fuse Holder, Cartridge, 6.3A; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated 5mm x 20mm Other; (Mini)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Fuseholder, 5x20 / 6.3x32 mm - FDI - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 32 volts
View Details
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers