Littelfuse, Inc. 646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. 64600001223

Description
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.
Request a Quote Datasheet
Description
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. - 64600001223 - Littelfuse, Inc.
Rosemont, IL, United States
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.
64600001223
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. 64600001223
646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.

646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.

Supplier's Site Datasheet
Fuseholders - F4543-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4543-ND
Fuseholders F4543-ND
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Block, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse - 18AC0916 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
18AC0916
Fuse Block, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse 18AC0916
FUSE BLOCK, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

FUSE BLOCK, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 64600001223 F4543-ND 18AC0916
Product Name 646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. Fuseholders Fuse Block, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 173580-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - VF-510C Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details