SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 FIO

Description
Description Screw type fuse carrier Unique Selling Proposition Protection against water jets Compact design
Request a Quote
Description
Description Screw type fuse carrier Unique Selling Proposition Protection against water jets Compact design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FIO is a panel-mount fuseholder for 5 x 20 mm fuse-links, designed for shock-safe applications with IP40 or IP65 protection. It features a slotted cap, solder terminals, and is rated for 250 VAC (VDE) or 250 VAC/DC (UL/CSA) at 10 A. The housing is black thermoplastic with UL 94V-0 rating, and terminals are tin-plated copper alloy. It supports mounting on panels up to 6 mm thick and operates from -40 °C to 85 °C. The unit weighs 5.8 g and meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. It complies with RoHS, REACH, and China RoHS regulations and is suitable for use in accordance with IEC 62368-1 and IEC 60335-1. The physical dimensions are 37.3 mm in length.

Datasheet Summary
Powered by GS/AI

The FIO is a panel-mount fuseholder for 5 x 20 mm fuse-links, designed for shock-safe applications with IP40 or IP65 protection. It features a slotted cap, solder terminals, and is rated for 250 VAC (VDE) or 250 VAC/DC (UL/CSA) at 10 A. The housing is black thermoplastic with UL 94V-0 rating, and terminals are tin-plated copper alloy. It supports mounting on panels up to 6 mm thick and operates from -40 °C to 85 °C. The unit weighs 5.8 g and meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. It complies with RoHS, REACH, and China RoHS regulations and is suitable for use in accordance with IEC 62368-1 and IEC 60335-1. The physical dimensions are 37.3 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 - FIO - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65
FIO
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 FIO
Description Screw type fuse carrier Unique Selling Proposition Protection against water jets Compact design

Description

  • Screw type fuse carrier

Unique Selling Proposition

  • Protection against water jets
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FIO
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 88K2078 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1061-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuseholders - 486-3836-ND - DigiKey
Specs
Rated Operating Voltage 32 volts
Mounting In-Line Mount
View Details
4 suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap stepless, 1.0 - 3.0 mm, IEC 60335-1 - FPG3 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details