646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses.
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole
Plugin Fuse Holders ROHS
FUSE HOLDER, 5 X 20MM, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER. FREE 2 YEAR RADWELL WARRANTY
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Pin, 1 RoHS Compliant: Yes
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 64600001003 | WK6244-ND | 64600001003 | 21600858 | 26M7673 | 67K2308 |
| Product Name | 646 Series Lead Free PC Mount Miniature Fuse Block for 5x20mm Fuses. | Fuseholders | TVS/Fuse/Board Level Protection >> Fuse Holders | Fuse Holder | Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse |
| Standard Fuse Size Accomodated | 5mm x 20mm |