Littelfuse, Inc. PTC Resettable Fuses 60R375XH

Description
Polymeric PTC Resettable Fuse 60V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1928-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1928-ND
PTC Resettable Fuses F1928-ND
Polymeric PTC Resettable Fuse 60V 3.75A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 3.75A Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse - 39X0726 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse
39X0726
Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse 39X0726
RESETTABLE FUSE, 60VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:3.75A; Tripping Current:7.5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE FUSE, 60VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:3.75A; Tripping Current:7.5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number F1928-ND 39X0726
Product Name PTC Resettable Fuses Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-NSML300/6-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R005-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details