Bourns, Inc. PTC Resettable Fuses MF-R005-0

Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R005-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R005-0-ND
PTC Resettable Fuses MF-R005-0-ND
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Multifuse, Radial, 0.05A, 60V; Thermistor Mounting Bourns - 15P2107 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 0.05A, 60V; Thermistor Mounting Bourns
15P2107
Multifuse, Radial, 0.05A, 60V; Thermistor Mounting Bourns 15P2107
MULTIFUSE, RADIAL, 0.05A, 60V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

MULTIFUSE, RADIAL, 0.05A, 60V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 60H8335 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns
60H8335
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns 60H8335
FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number MF-R005-0-ND 15P2107 60H8335
Product Name PTC Resettable Fuses Multifuse, Radial, 0.05A, 60V; Thermistor Mounting Bourns Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R050-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R135-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details