Littelfuse, Inc. 60V 900mA Circuit Protection Fuse 60R090XPR

Description
60V 900mA Radial PTC Resettable Fuse Product overview: 60R090XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R090XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 900mA Radial PTC Resettable Fuse Product overview: 60R090XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R090XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 900mA Circuit Protection Fuse
150-60R090XPR
60V 900mA Circuit Protection Fuse 150-60R090XPR
60V 900mA Radial PTC Resettable Fuse Product overview: 60R090XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R090XPR can be used for catalog matching and distributor lookup.

60V 900mA Radial PTC Resettable Fuse Product overview: 60R090XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R090XPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361661-60R090XPR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361661-60R090XPR
Circuit Protection - PTC Resettable Fuses 1361661-60R090XPR
Win Source Part Number: 1361661-60R090XPR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.441" Dia x 0.122" T (11.20mm x 3.10mm) Height - Seated (Max): 0.622" (15.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 900 mA Voltage - Max: 60V Current - Trip (It): 1.8 A Time to Trip: 7.2 s Product Status: Active Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 470 mOhms

Win Source Part Number: 1361661-60R090XPR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.441" Dia x 0.122" T (11.20mm x 3.10mm)
Height - Seated (Max): 0.622" (15.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 900 mA
Voltage - Max: 60V
Current - Trip (It): 1.8 A
Time to Trip: 7.2 s
Product Status: Active
Resistance - Initial (Ri) (Min): 200 mOhms
Resistance - Post Trip (R1) (Max): 470 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R090XPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R090XPR
Circuit Protection - PTC Resettable Fuses 60R090XPR
PTC RESET FUSE 60V 900MA RADIAL

PTC RESET FUSE 60V 900MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R090XPR 1361661-60R090XPR 60R090XPR
Product Name 60V 900mA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data