60V 750mA Radial PTC Resettable Fuse Product overview: 60R075XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R075XPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361623-60R075XPR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.402" Dia x 0.122" T (10.20mm x 3.10mm)
Height - Seated (Max): 0.591" (15.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 750 mA
Voltage - Max: 60V
Current - Trip (It): 1.5 A
Time to Trip: 6.3 s
Product Status: Active
Resistance - Initial (Ri) (Min): 250 mOhms
Resistance - Post Trip (R1) (Max): 600 mOhms
PTC RESET FUSE 60V 750MA RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-60R075XPR | 1361623-60R075XPR | 60R075XPR |
| Product Name | 60V 750mA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |