Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 600R - 600R160-R1 600R160-R1

Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 600R - 600R160-R1 - 600R160-R1 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 600R - 600R160-R1
600R160-R1
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 600R - 600R160-R1 600R160-R1
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC60950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 600R160-R1
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 600R - 600R160-R1
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 004110502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers