Manufacturer: Littelfuse Inc.
Win Source Part Number: 803406-600R150-RBF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (600V Int)
Current - Max: 3A
Current - Trip (It): 300mA
Time to Trip: 3s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.354" L x 0.181" W (9.00mm x 4.60mm)
Resistance - Initial (Ri) (Min): 9 Ohms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 150mA
Height - Seated (Maximum): 0.492" (12.50mm)
Resistance - Post Trip (R1) (Maximum): 22 Ohms
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
PTC Resettable Fuse 0.15A(hold) 0.3A(trip) 60VDC/600VAC 3A 1W 3s 9Ohm Radial 9 X 4.6 X 12.5mm Bulk Product overview: 600R150-RBF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 0.3A, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.15A, 0.3A, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-600R150-RBF can be used for catalog matching and distributor lookup.
PTC RESET FUSE 60V 150MA RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 803406-600R150-RBF | 150-600R150-RBF | 600R150-RBF |
| Product Name | PTC Resettable Fuses - 600R150-RBF | 0.15A 0.3A 3A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole |