Littelfuse, Inc. Reed Sensor, 1No, 10W, 0.5A, 200Vdc, Th; Sensing Range Max Littelfuse 59220-010

Description
REED SENSOR, 1NO, 10W, 0.5A, 200VDC, TH; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:59220 Series
Datasheet
Description
REED SENSOR, 1NO, 10W, 0.5A, 200VDC, TH; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:59220 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1No, 10W, 0.5A, 200Vdc, Th; Sensing Range Max Littelfuse - 49H4230 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1No, 10W, 0.5A, 200Vdc, Th; Sensing Range Max Littelfuse
49H4230
Reed Sensor, 1No, 10W, 0.5A, 200Vdc, Th; Sensing Range Max Littelfuse 49H4230
REED SENSOR, 1NO, 10W, 0.5A, 200VDC, TH; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:59220 Series

REED SENSOR, 1NO, 10W, 0.5A, 200VDC, TH; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:59220 Series

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
59220-010
Proximity Sensors 59220-010
Proximity Sensors 100mm

Proximity Sensors 100mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 49H4230 59220-010
Product Name Reed Sensor, 1No, 10W, 0.5A, 200Vdc, Th; Sensing Range Max Littelfuse Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1203LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEF-M30NB-NS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.7874 inch (20 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers