Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59170-1-U-00-D

Description
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes
Description
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 89K7548 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
89K7548
Proximity Sensor; Sensing Range Max Littelfuse 89K7548
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89K7548
Product Name Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3283ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details