Littelfuse, Inc. Reed Proximity Sensor, 5Mm, 200Vdc; Sensing Range Max Littelfuse 59165-1-U-00-C

Description
REED PROXIMITY SENSOR, 5MM, 200VDC; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes
Description
REED PROXIMITY SENSOR, 5MM, 200VDC; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor, 5Mm, 200Vdc; Sensing Range Max Littelfuse - 34M1107 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 5Mm, 200Vdc; Sensing Range Max Littelfuse
34M1107
Reed Proximity Sensor, 5Mm, 200Vdc; Sensing Range Max Littelfuse 34M1107
REED PROXIMITY SENSOR, 5MM, 200VDC; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

REED PROXIMITY SENSOR, 5MM, 200VDC; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M1107
Product Name Reed Proximity Sensor, 5Mm, 200Vdc; Sensing Range Max Littelfuse
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3230LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details