Littelfuse, Inc. Proximity Sensors 59145-4-S-05-A

Description
Proximity Sensors 175V 1000mm TINNED LEADS
Datasheet
Description
Proximity Sensors 175V 1000mm TINNED LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59145-4-S-05-A
Proximity Sensors 59145-4-S-05-A
Proximity Sensors 175V 1000mm TINNED LEADS

Proximity Sensors 175V 1000mm TINNED LEADS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59145-4-S-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details