Littelfuse, Inc. Proximity Sensors 59145-030

Description
Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT
Datasheet
Description
Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59145-030
Proximity Sensors 59145-030
Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT

Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4586 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4586
Proximity Sensor; Sensing Range Max Littelfuse 05M4586
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59145 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59145 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59145-030 05M4586
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details