Littelfuse, Inc. Proximity Sensors 59140-2-T-05-A

Description
Proximity Sensors NO 17-23AT 1m TIN Mini Flange Mount
Datasheet
Description
Proximity Sensors NO 17-23AT 1m TIN Mini Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-2-T-05-A
Proximity Sensors 59140-2-T-05-A
Proximity Sensors NO 17-23AT 1m TIN Mini Flange Mount

Proximity Sensors NO 17-23AT 1m TIN Mini Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-2-T-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.6496 inch (14.5 to 16.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details