Littelfuse, Inc. Proximity Sensors 59140-040

Description
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT
Datasheet
Description
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-040
Proximity Sensors 59140-040
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT

Proximity Sensors PROX SENSOR MINI FLANGE MOUNT

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4583 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4583
Proximity Sensor; Sensing Range Max Littelfuse 05M4583
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59140 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59140 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59140-040 05M4583
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers