Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59135-934

Description
PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59135 Series; Switching Voltage:175VDC RoHS Compliant: Yes
Description
PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59135 Series; Switching Voltage:175VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 05M4579 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4579
Proximity Sensor; Sensing Range Max Littelfuse 05M4579
PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59135 Series; Switching Voltage:175VDC RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59135 Series; Switching Voltage:175VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 05M4579
Product Name Proximity Sensor; Sensing Range Max Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Continuous-Time Bipolar Switch - A1202LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SME-8M-DO-24V-K-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers